The MIC2950-05YZ TR is a low-dropout voltage regulator designed to provide a regulated output of 5V with a maximum output current of 150mA. It features a high accuracy of 0.5% and operates over a wide junction temperature range of -40°C to +125°C. The device is characterized by an extremely low quiescent current and a low dropout voltage, typically 40mV at light loads and 250mV at 100mA, which helps prolong battery life in portable applications. This regulator is suitable for various applications, including automotive electronics, cellular phones, and battery-powered equipment. It offers robust protection features such as current and thermal limiting, reverse battery protection, and the ability to withstand positive transients up to 60V. The MIC2950-05YZ TR requires only 1.5µF for stability and can be used as a voltage reference or regulator. Additionally, it is pin-compatible with older models, making it a versatile choice for engineers looking for reliable voltage regulation solutions.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TO-92-3
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TO-92-3
IC REG LIN POS ADJ 150MA TO92-3
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2950-05YZTR-ND | MIC2950-05YZ TR | MIC2950-05YZ TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |