Manufacturer: Microchip Technology
Win Source Part Number: 810162-MIC37300-3.3W
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: S-PAK-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: Spak-3 (3 Leads + Tab)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 3 (168 Hours)
Part Number Series: MIC37300-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
IC REG LINEAR 3.3V 3A SPAK-3 Product overview: MIC37300-3.3WR-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37300-3.3WR-T
IC REG LINEAR 3.3V 3A SPAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
LDO Voltage Regulators 3A Low Voltage LDO Regulator
IC REG LINEAR 3.3V 3A SPAK-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 810162-MIC37300-3.3WR-TR | MIC37300-3.3WR-TR-ND | 776-MIC37300-3.3WR-TR | MIC37300-3.3WR-TR | MIC37300-3.3WR-TR | MIC37300-3.3WR-TR | MIC37300-3.3WR-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC37300-3.3WR-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 3A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Spak-3 (3 Leads + Tab) | Other; SPAK-3 (3 Leads + Tab) | Other; Tape & Reel (TR) | Other; Spak-3 (3 Leads + Tab) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | |||||
| VIN | 6 volts | 6 volts | 6 volts | ? to 6 volts |