Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
IC REG LINEAR 5V 5A TO220-5 Product overview: MIC29501-5.0BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29501-5.0BT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1222421-MIC29501-5.0
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Control Features: Enable
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: MIC29501-5.0
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 5A
IC REG LINEAR 5V 5A TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
IC REG LINEAR 5V 5A TO220-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC29501-5.0BT-ND | 776-MIC29501-5.0BT | 1222421-MIC29501-5.0BT | MIC29501-5.0BT | MIC29501-5.0BT | MIC29501-5.0BT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 5A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC29501-5.0BT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | Other; Bulk | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |