Manufacturer: Microchip Technology
Win Source Part Number: 927069-MIC37152YM-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 1.5A 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC37152
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC37152YM TR, MIC37152YMTR-ND, MIC37152YM-CT, MIC37152YMTR, MIC37152YM-DKR, MIC37152YM TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SOIC
IC REG LINEAR POS ADJ 1.5A 8SOIC Product overview: MIC37152YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37152YM-TR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators LV, 1.5A uCap LDO
IC REG LINEAR POS ADJ 1.5A 8SOIC
IC REG LINEAR POS ADJ 1.5A 8SOIC
IC REG LDO ADJ 1.5A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 927069-MIC37152YM-TR | MIC37152YM-TR-ND | 776-MIC37152YM-TR | MIC37152YM-TR | MIC37152YM-TR | MIC37152YM-TR | 536-MIC37152YM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC37152YM-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LDO ADJ 1.5A 8SOIC |
| Output Polarity | Positive | Positive | |||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable |