The MIC37301-2.5BR is a low-dropout linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.5V with a maximum output current of 3.0A. It operates within an input voltage range of 2.25V to 6.0V, making it suitable for applications requiring low-voltage, high-current outputs, such as digital circuits, microcontrollers, and PC add-in cards. This regulator features a low dropout voltage of 500mV over temperature, ensuring efficient voltage conversion. It includes thermal shutdown and current-limit protection, as well as reverse-current protection, enhancing reliability in various applications. The device is available in a compact S-Pak-5 package and operates within a junction temperature range of -40°C to +125°C. The MIC37301-2.5BR is ideal for use in high-efficiency linear power supplies and as a post regulator in switch-mode power supplies.
IC REG LINEAR 2.5V 3A SPAK-5 Product overview: MIC37301-2.5BR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37301-2.5BR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
IC REG LINEAR 2.5V 3A SPAK-5
IC REG LINEAR 2.5V 3A SPAK-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC37301-2.5BR | MIC37301-2.5BR-ND | MIC37301-2.5BR | MIC37301-2.5BR | MIC37301-2.5BR |
| Product Name | 2.5V 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| VIN | 6 volts | 6 volts | ? to 6 volts |