Manufacturer: Microchip Technology
Win Source Part Number: 788590-MIC37153YME-T
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: MIC37153
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC-EP
Output Voltage MAX: 5.5V
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.5V @ 1.5A
Alternative Parts (Cross-Reference): SPX1583T; PQ035ZN1HZPH; LP38512TJ-ADJ/NOPB; TPS74201RGRR;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SOIC-EP
IC REG LINEAR POS ADJ 1.5A 8SOIC Product overview: MIC37153YME-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37153YME-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1.5A 8SOIC
LDO Voltage Regulators 1.5A Low Voltage LDO
IC REG LINEAR POS ADJ 1.5A 8SOIC
IC REG LINEAR POS ADJ 1.5A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788590-MIC37153YME-TR | 576-4576-6-ND | 776-MIC37153YME-TR | MIC37153YME-TR | MIC37153YME-TR | MIC37153YME-TR | MIC37153YME-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC37153YME-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |