IC REG LINEAR 5V 400MA TO263-5 Product overview: MIC29201-5.0WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29201-5.0WU-T
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5
IC REG LINEAR 5V 400MA TO263-5
IC REG LINEAR 5V 400MA TO263-5
LDO Voltage Regulators 400mA LDO Fixed Voltage + Flag + Shutdown
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC29201-5.0WU-TR | MIC29201-5.0WU-TR-ND | MIC29201-5.0WU-TR | MIC29201-5.0WU-TR | MIC29201-5.0WU-TR | MIC29201-5.0WU-TR |
| Product Name | 5V 400MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |
| VIN | 26 volts | 26 volts | ? to 26 volts |