The MIC2800-D24MYML-TR is a digital power management IC designed for efficient voltage regulation. It operates within an input voltage range of 2.7V to 5.5V and features a 2 MHz DC/DC converter capable of delivering up to 600 mA of output current in PWM mode. The device includes two low-dropout regulators (LDOs), each providing 300 mA output current, with one LDO directly connected to the DC/DC converter output for enhanced efficiency. The MIC2800 incorporates a LOWQ mode that reduces total quiescent current to 30 µA, making it suitable for low-power applications. In this mode, the output noise is minimized to 75 µV RMS, which is beneficial for sensitive RF systems. The IC also includes thermal shutdown and current limit protection features, ensuring reliable operation. It is packaged in a compact 16-pin 3mm x 3mm QFN format, making it suitable for space-constrained designs in embedded MPU and MCU power applications, portable devices, and backup power systems.
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
IC REG TRPL BUCK/LNR 2MHZ 16QFN
IC REG TRPL BUCK/LNR 2MHZ 16QFN
IC REG TRPL BUCK/LNR 2MHZ 16QFN
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-2695-2-ND | MIC2800-D24MYML-TR | MIC2800-D24MYML-TR | MIC2800-D24MYML-TR | MIC2800-D24MYML-TR |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | |
| Output Voltage | 1.87 volts | ||||
| IOUT | 0.6000 amps | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |