Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
IC REG LINEAR 1.8V 3A SPAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
IC REG LINEAR 1.8V 3A SPAK-3
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC37300-1.8BR-ND | MIC37300-1.8BR | MIC37300-1.8BR | MIC37300-1.8BR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SPAK-3 (3 Leads + Tab) | Other; Spak-3 (3 Leads + Tab) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |