The MIC2212-PSBML TR is a dual low dropout (LDO) voltage regulator designed for efficient power management in battery-operated applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA, both with a low dropout voltage of 80mV at 100mA. The device operates within an input voltage range of 2.25V to 5.5V and offers high output accuracy of ±1.0% initially and ±2.0% over temperature. The MIC2212 includes a power-on reset (POR) function that monitors the output voltage of the second regulator, providing an active low signal when the voltage is within 5% of its nominal value. The POR delay can be adjusted using an external capacitor. With a total quiescent current of only 48µA, the MIC2212 is optimized for low power consumption. It is packaged in a compact 10-pin 3mm x 3mm MLF,Ñ¢ leadless package, making it suitable for space-constrained designs. This regulator is ideal for applications such as cellular phones, wireless modems, and PDAs.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
IC REG LINEAR 3V/3.3V 10MLF
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2212-PSBMLTR-ND | MIC2212-PSBML TR | MIC2212-PSBML TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | |
| Special Features | Input Overcurrent Protection | Enable, Power On Reset |