IC REG LIN POS ADJ 150MA 8DIP Product overview: MIC2951-03YN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2951-03YN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788572-MIC2951-03YN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC2951
Output Voltage: 1.24V (5V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA ~ 8mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-PDIP
Output Voltage MAX: 29V
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.6V @ 150mA
Alternative Parts (Cross-Reference): TS2951CS50; TS2951ACS50; L4989MD; TS2950CP50;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-PDIP
IC REG LIN POS ADJ 150MA 8DIP
LDO Voltage Regulators Improved LP2951 Low Drop-out Regulator
IC REG LIN POS ADJ 150MA 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC2951-03YN | 788572-MIC2951-03YN | 576-1150-ND | MIC2951-03YN | MIC2951-03YN | MIC2951-03YN |
| Product Name | 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC2951-03YN | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | |||
| Package Type | Other; Tube | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; "8-DIP (0.300"", 7.62mm)" | |||
| Output Voltage | 5 volts | 1.24 to 5 volts | 1.24 to 29 volts | 1.24 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.3000 volts | 0.6000 volts | 0.6000 volts |