PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 8MHz 14-MLF® (3x3.5)
IC REG DL BUCK/LINEAR SYNC 14MLF
Switching Voltage Regulators 8MHz Power System Module in 14ld MLF,
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 8MHz 14-MLF® (3x3.5)
IC REG DL BUCK/LINEAR SYNC 14MLF
IC REG DL BUCK/LINEAR SYNC 14MLF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3110-2-ND | MIC3385-1.5YHL-TR | MIC3385-1.5YHL-TR | MIC3385-1.5YHL-TR | MIC3385-1.5YHL-TR | MIC3385-1.5YHL-TR |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 14-VFDFN Exposed Pad, 14-MLF® | Other; 14-VFDFN Exposed Pad, 14-MLF® | Other; 14-VFDFN Exposed Pad, 14-MLF® | Other; 14-VFDFN Exposed Pad, 14-MLF® | ||
| Output Voltage | 1.5 volts | |||||
| IOUT | 1 amps | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |