Manufacturer: Microchip Technology
Win Source Part Number: 884725-MIC37501-2.5W
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
Package: SPak-7 (7 leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC37501
Categories: Integrated Circuits (ICs)
Case / Package: S-PAK-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC37501-2.5WR TR, MIC37501-2.5WR TR-ND, MIC37501-2.5WRTR, MIC37501-2.5WRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
IC REG LINEAR 2.5V 5A SPAK-7 Product overview: MIC37501-2.5WR-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37501-2.5WR-T
LDO Voltage Regulators 5A Low Voltage LDO Regulator
IC REG LINEAR 2.5V 5A SPAK-7
Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
IC REG LINEAR 2.5V 5A SPAK-7
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 884725-MIC37501-2.5WR-TR | MIC37501-2.5WR-TR-ND | 776-MIC37501-2.5WR-TR | MIC37501-2.5WR-TR | MIC37501-2.5WR-TR | MIC37501-2.5WR-TR | MIC37501-2.5WR-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC37501-2.5WR-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 5A Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||||
| Package Type | Other; S-PAK-7 | Other; SPAK-7 (7 Leads + Tab) | Other; Tape & Reel (TR) | Other; SPak-7 (7 leads + Tab) | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |