Manufacturer: Microchip Technology
Win Source Part Number: 1076365-MIC2954-02YZ
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 250mA
Operating Supply Current: 300μA to 12mA
Control Protection Features: Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-92-3
IC REG LINEAR 5V 250MA TO92-3 Product overview: MIC2954-02YZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2954-02YZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 250MA TO92-3
IC REG LINEAR 5V 250MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1076365-MIC2954-02YZ | 576-1153-ND | 776-MIC2954-02YZ | MIC2954-02YZ | MIC2954-02YZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC2954-02YZ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 250MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; Tube | TO-92 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |