Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 927034-MIC2211-KNYML
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Package: 10-VFDFN Exposed Pad, 10-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2211
Categories: Integrated Circuits (ICs)
Case / Package: 10-MLF® (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2211KNYMLTR, MIC2211-KNYMLTR, 576-2614-1, 576-2614-2, MIC2211-KNYMLTR-ND, 576-2614-6, MIC2211-KNYML TR-ND, MIC2211-KNYML TR
IC REG LINEAR 2.6V/2.85V 10MLF Product overview: MIC2211-KNYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-KNYML-TR
IC REG LINEAR 2.6V/2.85V 10MLF
IC REG LINEAR 2.6V/2.85V 10MLF
LDO Voltage Regulators Dual uCap LDO
IC REG LINEAR 2.6V/2.85V 10MLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-2614-2-ND | 927034-MIC2211-KNYML-TR | 776-MIC2211-KNYML-TR | 536-MIC2211-KNYML-TR | MIC2211-KNYML-TR | MIC2211-KNYML-TR | MIC2211-KNYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC2211-KNYML-TR | 2.6V 2.85V Voltage Regulator IC | IC REG LINEAR 2.6V/2.85V 10MLF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-MLF® (3x3) | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |