Manufacturer: Microchip Technology
Win Source Part Number: 788576-MIC29750-3.3W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-247-3
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 7.5A
Family Name: MIC29750
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75mA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Package: TO-247-3
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.75V @ 7.5A
Alternative Parts (Cross-Reference): LT1575CS8-3.3#PBF; LT1575CN8-3.3#PBF; LT1575CS8-3.3#TRPBF;
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-3
IC REG LINEAR 3.3V 7.5A TO247-3 Product overview: MIC29750-3.3WWT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29750-3.3WWT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-3
IC REG LINEAR 3.3V 7.5A TO247-3
IC REG LINEAR 3.3V 7.5A TO247-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788576-MIC29750-3.3WWT | 576-2253-ND | 776-MIC29750-3.3WWT | MIC29750-3.3WWT | MIC29750-3.3WWT | MIC29750-3.3WWT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29750-3.3WWT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 7.5A Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-247-3 | Other; TO-247-3 | Other; Bulk | Other; TO-247-3 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |