Manufacturer: Microchip Technology
Win Source Part Number: 083466-MIC29300-5.0W
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.37V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 3A
Operating Supply Current: 35mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals, Automotive, Portable Devices
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
IC REG LINEAR 5V 3A TO220-3 Product overview: MIC29300-5.0WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29300-5.0WT can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 3A TO220-3
IC REG LINEAR 5V 3A TO220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
LDO Voltage Regulators 3.0A LDO Fixed Voltage
IC REG LINEAR 5V 3A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 083466-MIC29300-5.0WT | 576-1121-ND | 776-MIC29300-5.0WT | MIC29300-5.0WT | MIC29300-5.0WT | MIC29300-5.0WT | MIC29300-5.0WT | MIC29300-5.0WT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29300-5.0WT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 3A TO220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; Tube | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Life Cycle Stage | Maturity; Active | Active |