Manufacturer: Microchip Technology
Win Source Part Number: 1076420-MIC37150-2.5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 30mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
IC REG LINEAR 2.5V 1.5A SPAK-3 Product overview: MIC37150-2.5WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37150-2.5WR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 1.5A SPAK-3
LDO Voltage Regulators LV, 1.5A uCap LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
IC REG LINEAR 2.5V 1.5A SPAK-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1076420-MIC37150-2.5WR | 576-2259-ND | 776-MIC37150-2.5WR | MIC37150-2.5WR | MIC37150-2.5WR | MIC37150-2.5WR | MIC37150-2.5WR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC37150-2.5WR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 1.5A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; S-PAK-3 | Other; SPAK-3 (3 Leads + Tab) | Other; Tube | Other; Spak-3 (3 Leads + Tab) | |||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |