Manufacturer: Microchip Technology
Win Source Part Number: 1076053-MIC2214-PMYM
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 150mA, 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V, 2.8V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
IC REG LINEAR 3V/2.8V 10MLF Product overview: MIC2214-PMYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2214-PMYML-TR
LDO Voltage Regulators Dual uCap LDO
IC REG LINEAR 3V/2.8V 10MLF
IC REG LINEAR 3V/2.8V 10MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1076053-MIC2214-PMYML-TR | MIC2214-PMYML-TR-ND | 776-MIC2214-PMYML-TR | MIC2214-PMYML-TR | MIC2214-PMYML-TR | MIC2214-PMYML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC2214-PMYML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 2.8V Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 10-MLF (3x3) | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; Tape & Reel (TR) | |||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection; Enable, Power On Reset | Input Overcurrent Protection | Enable, Power On Reset |