IC REG LINEAR 12V 400MA SOT223-3 Product overview: MIC2920A-12WS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2920A-12WS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 023256-MIC2920A-12WS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.75V @ 400mA
Operating Supply Current: 300μA to 12mA
Control Protection Features: Load Dump, Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics, Computers & Computer Peripherals, Automotive, Industrial, Power Management
Fixed Positive LDO Regulator, 12V, 0.75V Dropout, BIPolar, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
IC REG LINEAR 12V 400MA SOT223-3
IC REG LINEAR 12V 400MA SOT223-3
LDO Voltage Regulators 400mA LDO Fixed Voltage
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC2920A-12WS | 023256-MIC2920A-12WS | MIC2920A-12WS | 576-1750-5-ND | MIC2920A-12WS | MIC2920A-12WS | MIC2920A-12WS |
| Product Name | 12V 400MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-12WS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Tube | Other; SOT-223 | Other; SOT-223-3 | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | |||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | ||
| VIN | 26 volts | 26 volts | 26 volts |