Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-3
IC REG LIN 4.85V 400MA TO263-3
IC REG LIN 4.85V 400MA TO263-3
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2920A-4.8BU | MIC2920A-4.8BU | MIC2920A-4.8BU |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Output Voltage | 4.85 to ? volts | 4.85 volts |