Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC37100-1.8WS MIC37100-1.8WS

Description
Manufacturer: Microchip Technology Win Source Part Number: 023270-MIC37100-1.8W S Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 25mA Control Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023270-MIC37100-1.8W S Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 25mA Control Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC37100-1.8WS - 023270-MIC37100-1.8WS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37100-1.8WS
023270-MIC37100-1.8WS
PMIC - PMIC - Voltage Regulators - Linear - MIC37100-1.8WS 023270-MIC37100-1.8WS
Manufacturer: Microchip Technology Win Source Part Number: 023270-MIC37100-1.8W S Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 25mA Control Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 023270-MIC37100-1.8WS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 25mA
Control Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1756-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1756-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1756-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
Singapore, Singapore
1.8V 1A Voltage Regulator IC
776-MIC37100-1.8WS
1.8V 1A Voltage Regulator IC 776-MIC37100-1.8WS
IC REG LINEAR 1.8V 1A SOT223-3 Product overview: MIC37100-1.8WS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37100-1.8WS can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1A SOT223-3 Product overview: MIC37100-1.8WS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37100-1.8WS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC37100-1.8WS
LDO Voltage Regulators MIC37100-1.8WS
LDO Voltage Regulators 1.0A Low Voltage uCap LDO Regulator

LDO Voltage Regulators 1.0A Low Voltage uCap LDO Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC37100-1.8WS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC37100-1.8WS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC37100-1.8WS
IC REG LINEAR 1.8V 1A SOT223-3

IC REG LINEAR 1.8V 1A SOT223-3

Supplier's Site
LDO Regulator Pos 1.8V 1A 4-Pin(3+Tab) SOT-223 - 536-MIC37100-1.8WS - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 1.8V 1A 4-Pin(3+Tab) SOT-223
536-MIC37100-1.8WS
LDO Regulator Pos 1.8V 1A 4-Pin(3+Tab) SOT-223 536-MIC37100-1.8WS
LDO Regulator Pos 1.8V 1A 4-Pin(3+Tab) SOT-223

LDO Regulator Pos 1.8V 1A 4-Pin(3+Tab) SOT-223

Supplier's Site
Voltage Regulators - Linear - MIC37100-1.8WS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37100-1.8WS
Voltage Regulators - Linear MIC37100-1.8WS
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC37100-1.8WS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC37100-1.8WS
PMIC - Voltage Regulators - Linear MIC37100-1.8WS
IC REG LINEAR 1.8V 1A SOT223-3

IC REG LINEAR 1.8V 1A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 023270-MIC37100-1.8WS 576-1756-5-ND 776-MIC37100-1.8WS MIC37100-1.8WS MIC37100-1.8WS 536-MIC37100-1.8WS MIC37100-1.8WS MIC37100-1.8WS
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC37100-1.8WS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 1A Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 1.8V 1A 4-Pin(3+Tab) SOT-223 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; TO-261-4, TO-261AA Other; Tube Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data