Manufacturer: Microchip Technology
Win Source Part Number: 715296-MIC29751-5.0W
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Control Features: Enable
Output Current: 7.5A
Categories: Integrated Circuits
Supplier Device Package: TO-247-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Package: TO-247-5
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: MIC29751-5.0
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.75V at 7.5A
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-5
IC REG LINEAR 5V 7.5A TO247-5 Product overview: MIC29751-5.0WWT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29751-5.0WWT can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 7.5A TO247-5
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-5
IC REG LINEAR 5V 7.5A TO247-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 715296-MIC29751-5.0WWT | MIC29751-5.0WWT-ND | 776-MIC29751-5.0WWT | MIC29751-5.0WWT | MIC29751-5.0WWT | MIC29751-5.0WWT |
| Product Name | Hard To Find - MIC29751-5.0WWT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 7.5A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-247-5 | Other; TO-247-5 | Other; Tube | Other; TO-247-5 | ||
| Special Features | Input Overcurrent Protection; Reverse Voltage Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |
| IOUT | 7.5 amps | 7.5 amps | 7.5 amps | 7.5 amps | 7.5 amps | 7.5 amps |