Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
IC REG LINEAR POS ADJ 5A TO263-5 Product overview: MIC29502BU TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29502BU TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 208343-MIC29502BU TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.37V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Output Voltage: 1.25 V to 26 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.6V @ 5A
Operating Supply Current: 50mA
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
IC REG LINEAR POS ADJ 5A TO263-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC29502BUTR-ND | 776-MIC29502BU TR | 208343-MIC29502BU TR | MIC29502BU TR | MIC29502BU TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC29502BU TR | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; Tape & Reel (TR) | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |