IC REG LINEAR POS ADJ 1A 6TMLF Product overview: MIC37112YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37112YMT-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-TMLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 1076411-MIC37112YMT-
Packaging: Cut Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-TMLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.4V @ 1A
Operating Supply Current: 500μA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC 1 Output 1A 6-TMLF? (2x2)
LDO Voltage Regulators
IC REG LINEAR POS ADJ 1A 6TMLF
IC REG LINEAR POS ADJ 1A 6TMLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC37112YMT-TR | 576-4336-2-ND | 1076411-MIC37112YMT-TR | 536-MIC37112YMT-TR | MIC37112YMT-TR | MIC37112YMT-TR | MIC37112YMT-TR |
| Product Name | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC37112YMT-TR | Linear Voltage Regulator IC 1 Output 1A 6-TMLF? (2x2) | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-UDFN Exposed Pad, 6-TMLF® | Other; 6-TMLF (2x2) | Other; 6-UDFN Exposed Pad, 6-TMLF® | |||
| Output Voltage | 1 volts | 1 to 5 volts | 1 volts | 5 volts | 1 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | 2.38 volts |