Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA TO-220-5
Manufacturer: Microchip Technology
Win Source Part Number: 1076286-MIC29202WT
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.75V @ 400mA
Operating Supply Current: 300μA to 12mA
Maximum Output Voltage: 26V
Protection Features: Load Dump, Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 400MA TO220-5 Product overview: MIC29202WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29202WT can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 400MA TO220-5
IC REG LIN POS ADJ 400MA TO220-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-2217-ND | 1076286-MIC29202WT | 776-MIC29202WT | MIC29202WT | MIC29202WT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC29202WT | 400MA TO220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | Other; Tube | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |