Linear Voltage Regulator IC Positive Fixed 3 Output 250mA, 250mA, 250mA 16-MLF® (4x4)
IC REG LINEAR 3V/2.8V/2.8V 16MLF
LDO Voltage Regulators Triple Low Noise High PSRR uCap LDO
IC REG LINEAR 3V/2.8V/2.8V 16MLF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2215-PMMYML-TR-ND | MIC2215-PMMYML-TR | MIC2215-PMMYML-TR | MIC2215-PMMYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 16-VQFN Exposed Pad, 16-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |