Microchip Technology, Inc. 12V 1.5A Voltage Regulator IC MIC29151-12WU

Description
IC REG LINEAR 12V 1.5A TO263-5 Product overview: MIC29151-12WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29151-12WU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 1.5A TO263-5 Product overview: MIC29151-12WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29151-12WU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1.5A Voltage Regulator IC
776-MIC29151-12WU
12V 1.5A Voltage Regulator IC 776-MIC29151-12WU
IC REG LINEAR 12V 1.5A TO263-5 Product overview: MIC29151-12WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29151-12WU can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 1.5A TO263-5 Product overview: MIC29151-12WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29151-12WU can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2209-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2209-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2209-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC29151-12WU - 1222377-MIC29151-12WU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29151-12WU
1222377-MIC29151-12WU
PMIC - PMIC - Voltage Regulators - Linear - MIC29151-12WU 1222377-MIC29151-12WU
Manufacturer: Microchip Technology Win Source Part Number: 1222377-MIC29151-12W U Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: MIC29151-12 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 12V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.6V at 1.5A

Manufacturer: Microchip Technology
Win Source Part Number: 1222377-MIC29151-12WU
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: MIC29151-12
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 1.5A

Buy Now
PMIC - Voltage Regulators - Linear - MIC29151-12WU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29151-12WU
PMIC - Voltage Regulators - Linear MIC29151-12WU
IC REG LINEAR 12V 1.5A TO263-5

IC REG LINEAR 12V 1.5A TO263-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC29151-12WU
LDO Voltage Regulators MIC29151-12WU
LDO Voltage Regulators 1.5A LDO Fixed Voltage + Flag + Shutdown

LDO Voltage Regulators 1.5A LDO Fixed Voltage + Flag + Shutdown

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29151-12WU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29151-12WU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29151-12WU
IC REG LINEAR 12V 1.5A TO263-5

IC REG LINEAR 12V 1.5A TO263-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC29151-12WU 576-2209-ND 1222377-MIC29151-12WU MIC29151-12WU MIC29151-12WU MIC29151-12WU
Product Name 12V 1.5A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC29151-12WU PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tube TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Output Voltage 12 volts 12 volts 12 volts 12 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
VIN 26 volts 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
Battery Management - BQ25713BRSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412879 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-2.75-RL - 860300-ADP3330ART-2.75-RL - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers