Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
IC REG LINEAR 1.8V 5A SPAK-7 Product overview: MIC37501-1.8WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37501-1.8WR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1222480-MIC37501-1.8
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: S-PAK-7
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: SPak-7 (7 leads + Tab)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: MIC37501-1.8
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.5V at 5A
IC REG LINEAR 1.8V 5A SPAK-7
Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
LDO Voltage Regulators 5A Low Voltage LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 1.8VS-PAK-7
IC REG LINEAR 1.8V 5A SPAK-7
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-2273-ND | 776-MIC37501-1.8WR | 1222480-MIC37501-1.8WR | MIC37501-1.8WR | MIC37501-1.8WR | MIC37501-1.8WR | 536-MIC37501-1.8WR | MIC37501-1.8WR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC37501-1.8WR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Linear Voltage Regulator IC Positive Fixed 1 Output 1.8VS-PAK-7 | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SPAK-7 (7 Leads + Tab) | Other; Tube | Other; SPak-7 (7 leads + Tab) | Other; SPak-7 (7 leads + Tab) | Other; SPak-7 (7 leads + Tab) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |