Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
IC REG LINEAR 1.8V 5A SPAK-7
Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
LDO Voltage Regulators 5A Low Voltage LDO Regulator
IC REG LINEAR 1.8V 5A SPAK-7
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC37501-1.8WR-TR-ND | MIC37501-1.8WR-TR | MIC37501-1.8WR-TR | MIC37501-1.8WR-TR | MIC37501-1.8WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SPAK-7 (7 Leads + Tab) | Other; SPak-7 (7 leads + Tab) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |