Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
IC REG LINEAR 5.1V 3A TO220-5
LDO Voltage Regulators 3.0A USB LDO
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC29311-5.1WT-ND | MIC29311-5.1WT | MIC29311-5.1WT | MIC29311-5.1WT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |