Manufacturer: Microchip Technology
Win Source Part Number: 1076336-MIC2940A-5.0
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.25A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 1.25A
Operating Supply Current: 500μA to 70mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3
IC REG LINEAR 5V 1.25A TO220-3 Product overview: MIC2940A-5.0BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.25A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.25A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2940A-5.0BT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3
IC REG LINEAR 5V 1.25A TO220-3
IC REG LINEAR 5V 1.25A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1076336-MIC2940A-5.0BT | MIC2940A-5.0BT-ND | 776-MIC2940A-5.0BT | MIC2940A-5.0BT | MIC2940A-5.0BT | MIC2940A-5.0BT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC2940A-5.0BT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1.25A TO220 Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; Tube | TO-220; Other; TO-220-3 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |