Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC29302AWU-TR MIC29302AWU-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 119532-MIC29302AWU-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.45V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Family Name: MIC29302 Output Voltage: 1.24 V to 15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.8V @ 3A Operating Supply Current: 20mA to 150mA Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1764AMPQ; TS39302CM5 RN; LT1764AMPQ#TR; LT1764AMPQ#TRPBF; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 119532-MIC29302AWU-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.45V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Family Name: MIC29302 Output Voltage: 1.24 V to 15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.8V @ 3A Operating Supply Current: 20mA to 150mA Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1764AMPQ; TS39302CM5 RN; LT1764AMPQ#TR; LT1764AMPQ#TRPBF; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC29302AWU-TR - 119532-MIC29302AWU-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29302AWU-TR
119532-MIC29302AWU-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC29302AWU-TR 119532-MIC29302AWU-TR
Manufacturer: Microchip Technology Win Source Part Number: 119532-MIC29302AWU-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.45V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Family Name: MIC29302 Output Voltage: 1.24 V to 15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.8V @ 3A Operating Supply Current: 20mA to 150mA Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1764AMPQ; TS39302CM5 RN; LT1764AMPQ#TR; LT1764AMPQ#TRPBF; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 119532-MIC29302AWU-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.45V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Family Name: MIC29302
Output Voltage: 1.24 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.8V @ 3A
Operating Supply Current: 20mA to 150mA
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT1764AMPQ; TS39302CM5 RN; LT1764AMPQ#TR; LT1764AMPQ#TRPBF;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3961-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3961-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3961-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3961-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3961-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3961-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3961-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3961-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3961-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5

Buy Now Datasheet
Singapore, Singapore
3A Voltage Regulator IC
776-MIC29302AWU-TR
3A Voltage Regulator IC 776-MIC29302AWU-TR
IC REG LINEAR POS ADJ 3A TO263-5 Product overview: MIC29302AWU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29302AWU-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A TO263-5 Product overview: MIC29302AWU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29302AWU-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 9113348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9113348
Voltage Regulators 9113348
LDO Reg Adj 1.24-15V 3A 6-Pin TO-263

LDO Reg Adj 1.24-15V 3A 6-Pin TO-263

Supplier's Site
Voltage Regulators - 9113348P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9113348P
Voltage Regulators 9113348P
LDO Reg Adj 1.24-15V 3A 6-Pin TO-263

LDO Reg Adj 1.24-15V 3A 6-Pin TO-263

Supplier's Site
Voltage Regulators - 1654233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1654233
Voltage Regulators 1654233
LDO Reg Adj 1.24-15V 3A 6-Pin TO-263

LDO Reg Adj 1.24-15V 3A 6-Pin TO-263

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29302AWU-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29302AWU-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29302AWU-TR
IC REG LINEAR POS ADJ 3A TO263-5

IC REG LINEAR POS ADJ 3A TO263-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29302AWU-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29302AWU-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29302AWU-TR
IC REG LINEAR POS ADJ 3A TO263-5

IC REG LINEAR POS ADJ 3A TO263-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC29302AWU-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29302AWU-TR
PMIC - Voltage Regulators - Linear MIC29302AWU-TR
IC REG LINEAR POS ADJ 3A TO263-5

IC REG LINEAR POS ADJ 3A TO263-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC29302AWU-TR
LDO Voltage Regulators MIC29302AWU-TR
LDO Voltage Regulators 3A Fast-Response LDO

LDO Voltage Regulators 3A Fast-Response LDO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 119532-MIC29302AWU-TR 576-3961-6-ND 776-MIC29302AWU-TR 9113348 9113348P MIC29302AWU-TR MIC29302AWU-TR MIC29302AWU-TR MIC29302AWU-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC29302AWU-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3A Voltage Regulator IC Voltage Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Tape & Reel (TR) TO-263; Other; D2pak (to-263) TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data