Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MIC37301-1.5WR TR |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; SPak-5 (5 leads + Tab) |
| Life Cycle Stage | Active |
| Output Voltage | 1.5 to ? volts |