Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3
IC REG LINEAR 3.3V 750MA TO263-3
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2937A-3.3BUTR-ND | MIC2937A-3.3BU TR | MIC2937A-3.3BU TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Special Features | Input Overcurrent Protection |