Linear Voltage Regulator IC Positive Adjustable 1 Output 1A S-PAK-5
IC REG LINEAR POS ADJ 1A SPAK-5 Product overview: MIC37102WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37102WR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 023276-MIC37102WR
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 1.24 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 25mA
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature
IC REG LINEAR POS ADJ 1A SPAK-5
IC REG LINEAR POS ADJ 1A SPAK-5
IC REG LINEAR POS ADJ 1A S-PAK-5
LDO Voltage Regulators 1.0A Low Voltage ADJ. uCap LDO Regulator
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-2256-ND | 776-MIC37102WR | 023276-MIC37102WR | MIC37102WR | MIC37102WR | 536-MIC37102WR | MIC37102WR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC37102WR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR POS ADJ 1A S-PAK-5 | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; Tube | Other; S-PAK-5 | Other; SPak-5 (5 leads + Tab) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |