IC REG LDO 2.5V 3A SPAK-5 Product overview: MIC37301-2.5WR-TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37301-2.5WR-T
Win Source Part Number: 1078788-MIC37301-2.5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: SPak-5 (5 leads + Tab)
Supplier Device Package: S-PAK-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): MIC37302WR-TR; MIC37302WU; MIC37302WR; LP3963ES-2.5/NOPB; TPS75825KC; LP38513S-1.8/NOPBMIC
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC37301-2.5WRTR,MIC
Base Product Number: MIC37301-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
IC REG LINEAR 2.5V 3A 5-SPAK
IC REG LINEAR 2.5V 3A 5-SPAK
LDO Voltage Regulators 3A Low Voltage LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
IC REG LDO 2.5V 3A SPAK-5
IC REG LDO 2.5V 3A SPAK-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC37301-2.5WR-TR | 1078788-MIC37301-2.5WR-TR | 150-MIC37301-2.5WR-TR-ND | MIC37301-2.5WR-TR | MIC37301-2.5WR-TR | MIC37301-2.5WR-TR | MIC37301-2.5WR-TR |
| Product Name | 2.5V 3A LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | |||
| IOUT | 1 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Dropout Voltage | 3.50E-4 to ? volts |