IC REG LINEAR 5V 1.5A TO263-3 Product overview: MIC29150-5.0WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29150-5.0WU can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Manufacturer: Microchip Technology
Win Source Part Number: 1076267-MIC29150-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 1.5A
Operating Supply Current: 20mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 1.5A TO263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
1.5A null 5V Positive electrode 26V TO-263-3 Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators 1.5A LDO Fixed Volt
IC REG LINEAR 5V 1.5A TO263-3
IC REG LINEAR 5V 1.5A TO263-3
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC29150-5.0WU | 1770592 | 1770592P | 576-1107-ND | 1076267-MIC29150-5.0WU | MIC29150-5.0WU | MIC29150-5.0WU | MIC29150-5.0WU | MIC29150-5.0WU | MIC29150-5.0WU | MIC29150-5.0WU |
| Product Name | 5V 1.5A Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC29150-5.0WU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; Tube | TO-263; Other; To-263 | TO-263; Other; TO-263 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-3 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263 | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | ||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| VIN | 26 volts | 26 volts | 26 volts | 26 volts | ? to 26 volts | 26 volts |