The MIC29503BU TR is a high-current, low dropout linear voltage regulator capable of delivering up to 5A of output current. It features a typical dropout voltage of 350 mV to 425 mV at full load, ensuring efficient operation in low-voltage applications. The device is designed with low ground current consumption and offers a guaranteed output voltage tolerance of 1%. It includes protection against overcurrent faults, reverse input polarity, and overtemperature conditions, making it suitable for robust applications. The MIC29503BU TR is available in a TO-263 package, which is ideal for space-constrained designs. This regulator is well-suited for battery-powered equipment, automotive electronics, and high-efficiency power supplies.
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
IC REG LINEAR POS ADJ 5A TO263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC29503BUTR-ND | MIC29503BU TR | MIC29503BU TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |