Manufacturer: Microchip Technology
Win Source Part Number: 044740-MIC29201-5.0W
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.75V @ 400mA
Operating Supply Current: 300μA to 12mA
Protection Features: Load Dump, Over Current, Reverse Polarity
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-220-5
IC REG LINEAR 5V 400MA TO220-5 Product overview: MIC29201-5.0WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29201-5.0WT can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 400MA TO220-5
IC REG LINEAR 5V 400MA TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-220-5
LDO Voltage Regulators 400mA LDO Fixed Voltage + Flag + Shutdown
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 044740-MIC29201-5.0WT | 576-2216-ND | 776-MIC29201-5.0WT | MIC29201-5.0WT | MIC29201-5.0WT | MIC29201-5.0WT | MIC29201-5.0WT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29201-5.0WT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 400MA TO220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | Other; Tube | TO-220; Other; TO-220-5 | |||
| Life Cycle Stage | Maturity; Active | Active |