The MIC2211-PPYML-TR is a dual low dropout (LDO) voltage regulator designed for battery-operated applications. It features two outputs: the first can source 150mA and the second can source 300mA, with a low dropout voltage of 80mV at 100mA. The device operates within an input voltage range of 2.25V to 5.5V and has a total quiescent current of only 48µA, making it suitable for energy-sensitive applications. The MIC2211 offers high output accuracy of ±1.0% initially and ±2.0% over temperature, along with thermal shutdown and current limit protection for enhanced reliability. It is designed to be stable with small ceramic output capacitors, which helps reduce board space and component costs. The regulator is housed in a compact 10-pin 3mm x 3mm MLF,Ñ¢ package, facilitating integration into space-constrained designs. This part is particularly applicable in devices such as cellular phones, wireless modems, and PDAs, where efficient power management is critical. The enable pins allow for individual control of each output, enabling a zero-off-mode current state when disabled.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 112684-MIC2211-PPYML
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 300mA
Output Voltage: 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V, 3V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Protection Features: Over Current, Over Temperature
IC REG LINEAR 3V/3V 10MLF Product overview: MIC2211-PPYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-PPYML-TR
IC REG LINEAR 3V/3V 10MLF
LDO Voltage Regulators Dual uCap LDO
IC REG LINEAR 3V/3V 10MLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-2625-2-ND | 112684-MIC2211-PPYML-TR | 776-MIC2211-PPYML-TR | MIC2211-PPYML-TR | MIC2211-PPYML-TR | MIC2211-PPYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PPYML-TR | 3V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-MLF (3x3) | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |