Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3
Manufacturer: Microchip Technology
Win Source Part Number: 1076328-MIC2937A-3.3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 750mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 300μA to 16mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
LDO Regulator Pos 3.3V 0.75A
LDO Regulator Pos 3.3V 0.75A
LDO Regulator Pos 3.3V 0.75A
IC REG LINEAR 3.3V 750MA TO263-3 Product overview: MIC2937A-3.3WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2937A-3.3WU can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3
IC REG LINEAR 3.3V 750MA TO263-3
IC REG LINEAR 3.3V 750MA TO263-3
LDO Voltage Regulators 750mA LDO Fixed Voltage
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1131-ND | 1076328-MIC2937A-3.3WU | 9101846P | 9101846 | 776-MIC2937A-3.3WU | MIC2937A-3.3WU | MIC2937A-3.3WU | MIC2937A-3.3WU | MIC2937A-3.3WU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC2937A-3.3WU | Voltage Regulators | Voltage Regulators | 3.3V 750MA Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Positive | ||||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-3 | TO-263; Other; D2pak (to-263) | Other; Tube | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |