Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29503WU

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1147-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1147-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1147-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC29503WU - 1222424-MIC29503WU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29503WU
1222424-MIC29503WU
PMIC - PMIC - Voltage Regulators - Linear - MIC29503WU 1222424-MIC29503WU
Manufacturer: Microchip Technology Win Source Part Number: 1222424-MIC29503WU Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 5A Categories: Integrated Circuits Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 25V Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MIC29503 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.25V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.6V at 5A

Manufacturer: Microchip Technology
Win Source Part Number: 1222424-MIC29503WU
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: MIC29503
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 5A

Buy Now
Singapore, Singapore
5A Voltage Regulator IC
776-MIC29503WU
5A Voltage Regulator IC 776-MIC29503WU
IC REG LINEAR POS ADJ 5A TO263-5 Product overview: MIC29503WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29503WU can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 5A TO263-5 Product overview: MIC29503WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29503WU can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - 649507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
649507
Voltage Regulators 649507
5.0A LDO Adj. + Error Flag

5.0A LDO Adj. + Error Flag

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29503WU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29503WU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29503WU
IC REG LINEAR POS ADJ 5A TO263-5

IC REG LINEAR POS ADJ 5A TO263-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC29503WU
LDO Voltage Regulators MIC29503WU
LDO Voltage Regulators 5.0A LDO Adj. + Error Flag

LDO Voltage Regulators 5.0A LDO Adj. + Error Flag

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC29503WU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29503WU
PMIC - Voltage Regulators - Linear MIC29503WU
IC REG LINEAR POS ADJ 5A TO263-5

IC REG LINEAR POS ADJ 5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 576-1147-ND 1222424-MIC29503WU 776-MIC29503WU 649507 MIC29503WU MIC29503WU MIC29503WU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC29503WU 5A Voltage Regulator IC Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; Tube Other; TO-252
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data