IC REG LIN POS ADJ 150MA 8SOIC
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC
IC REG LIN POS ADJ 150MA 8SOIC
LDO Voltage Regulators Improved LP2951 Low Drop-out Regulator
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2951-4.8YM | MIC2951-4.8YM | MIC2951-4.8YM | MIC2951-4.8YM |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Special Features | Enable | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Output Voltage Type | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Active |