Microchip Technology, Inc. 5A Low Voltage LDO Regulator MIC37501

Description
The MIC37501 and MIC37502 are 5A, low dropout linear voltage regulators that provide low-voltage, high-current outputs with a minimum of external components. They offer high precision, ultra-low dropout (500mV), and low ground current. The MIC37501and MIC37502 operate from an input of 2.3V to 6.0V. They are designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). They are available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of 1.24V to 5.5V. MIC37501 and MIC37502 LDOs feature thermal and current limit protection, and reverse current protection. Logic-enable and error flag pins are available. Junction temperature range of the MIC37501/02 is -40°C to 125°C. For applications requiring input voltage greater than 6.0V, see MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs. Additional Features 5A minimum guaranteed output current 500mV maximum dropout voltage Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor ±1.0% initial output tolerance Fixed and adjustable output voltages: MIC37501 -7 terminal fixed voltage Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current-limit protection Reverse leakage protection Low-profile S-Pak and TO-263 packages
Datasheet
Description
The MIC37501 and MIC37502 are 5A, low dropout linear voltage regulators that provide low-voltage, high-current outputs with a minimum of external components. They offer high precision, ultra-low dropout (500mV), and low ground current. The MIC37501and MIC37502 operate from an input of 2.3V to 6.0V. They are designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). They are available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of 1.24V to 5.5V. MIC37501 and MIC37502 LDOs feature thermal and current limit protection, and reverse current protection. Logic-enable and error flag pins are available. Junction temperature range of the MIC37501/02 is -40°C to 125°C. For applications requiring input voltage greater than 6.0V, see MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs. Additional Features 5A minimum guaranteed output current 500mV maximum dropout voltage Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor ±1.0% initial output tolerance Fixed and adjustable output voltages: MIC37501 -7 terminal fixed voltage Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current-limit protection Reverse leakage protection Low-profile S-Pak and TO-263 packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A Low Voltage LDO Regulator - MIC37501 - Microchip Technology, Inc.
Chandler, AZ, United States
5A Low Voltage LDO Regulator
MIC37501
5A Low Voltage LDO Regulator MIC37501
The MIC37501 and MIC37502 are 5A, low dropout linear voltage regulators that provide low-voltage, high-current outputs with a minimum of external components. They offer high precision, ultra-low dropout (500mV), and low ground current. The MIC37501and MIC37502 operate from an input of 2.3V to 6.0V. They are designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). They are available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of 1.24V to 5.5V. MIC37501 and MIC37502 LDOs feature thermal and current limit protection, and reverse current protection. Logic-enable and error flag pins are available. Junction temperature range of the MIC37501/02 is -40°C to 125°C. For applications requiring input voltage greater than 6.0V, see MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs. Additional Features 5A minimum guaranteed output current 500mV maximum dropout voltage Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor ±1.0% initial output tolerance Fixed and adjustable output voltages: MIC37501 -7 terminal fixed voltage Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current-limit protection Reverse leakage protection Low-profile S-Pak and TO-263 packages

The MIC37501 and MIC37502 are 5A, low dropout linear voltage regulators that provide low-voltage, high-current outputs with a minimum of external components. They offer high precision, ultra-low dropout (500mV), and low ground current.

The MIC37501and MIC37502 operate from an input of 2.3V to 6.0V. They are designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). They are available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of 1.24V to 5.5V.

MIC37501 and MIC37502 LDOs feature thermal and current limit protection, and reverse current protection. Logic-enable and error flag pins are available.

Junction temperature range of the MIC37501/02 is -40°C to 125°C.

For applications requiring input voltage greater than 6.0V, see MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs.

Additional Features

    • 5A minimum guaranteed output current
    • 500mV maximum dropout voltage
      • Ideal for 3.0V to 2.5V conversion
      • Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion
    • Stable with ceramic or tantalum capacitor
    • ±1.0% initial output tolerance
    • Fixed and adjustable output voltages: MIC37501 -7 terminal fixed voltage
    • Excellent line and load regulation specifications
    • Logic controlled shutdown
    • Thermal shutdown and current-limit protection
    • Reverse leakage protection
    • Low-profile S-Pak and TO-263 packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC37501
Product Name 5A Low Voltage LDO Regulator
Regulator Type Low Dropout
Package Type Other; ['SPAK']
IOUT 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

1500mA 5.5V Power Management IC - 713-BQ24315DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Distribution Switches, Load Drivers - A2982ELWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARMZ-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 1916809 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details