The MIC2214-GOBML TR is a dual low dropout (LDO) voltage regulator designed for portable power management applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and offers a low dropout voltage of 80mV at 100mA, making it suitable for battery-operated devices. The MIC2214-GOBML TR includes a power-on reset function and an open-drain driver that can sink 150mA, ideal for LED backlighting applications. It has a low quiescent current of 48µA, enhancing efficiency in low-power applications. The regulator is stable with small ceramic output capacitors, which helps reduce board space and component costs. This part is available in a compact 10-pin 3mm vó 3mm MLF,Ñ¢ package and is characterized by high output accuracy of ±1.0% initially and ±2.0% over temperature. It also includes thermal shutdown and current limit protection features, ensuring reliable operation in various conditions. The MIC2214-GOBML TR is suitable for applications such as cellular phones, wireless modems, and PDAs.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
IC REG LINEAR 1.8V/2.9V 10MLF
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2214-GOBMLTR-ND | MIC2214-GOBML TR | MIC2214-GOBML TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | |
| Special Features | Input Overcurrent Protection | Enable, Power On Reset |