Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2212-SMYML-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2642-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2642-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2642-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1078755-MIC2212-SMYML-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1078755-MIC2212-SMYML-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1078755-MIC2212-SMYML-TR
Win Source Part Number: 1078755-MIC2212-SMYM L-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA, 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power On Reset Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V, 2.8V Package / Case: 10-VFDFN Exposed Pad, 10-MLF® Supplier Device Package: 10-MLF® (3x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 40dB (1KHz ~ 20kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): MIC2211-GJYML-TR; MIC2211-LGYML-TR; MIC2211-GMYML-TR; LP5996SD-3333/NOPB; LP5996SD-2828/NOPBMI C2212-SMYML TR; MIC2212-SMYMLTR; MIC2212SMYMLTR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-MIC2212-SMYML-D KR-ND,1611-MIC2212-S MYML-CT,576-2642-2,5 76-2642-6,MIC2212SMY MLTR,MIC2212-SMYML TR,MIC2212-SMYML TR-ND,MIC2212-SMYMLT R-ND,MIC2212-SMYMLTR ,576-2642-1,1611-MIC 2212-SMYML-DKRINACTI VE,1611-MIC2212-SMYM L-DKR Base Product Number: MIC2212 Voltage Dropout (Max): 0.25V @ 150mA, 0.42V @ 300mA

Win Source Part Number: 1078755-MIC2212-SMYML-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V, 2.8V
Package / Case: 10-VFDFN Exposed Pad, 10-MLF®
Supplier Device Package: 10-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB ~ 40dB (1KHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC2211-GJYML-TR; MIC2211-LGYML-TR; MIC2211-GMYML-TR; LP5996SD-3333/NOPB; LP5996SD-2828/NOPBMIC2212-SMYML TR; MIC2212-SMYMLTR; MIC2212SMYMLTR;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-MIC2212-SMYML-DKR-ND,1611-MIC2212-SMYML-CT,576-2642-2,576-2642-6,MIC2212SMYMLTR,MIC2212-SMYML TR,MIC2212-SMYML TR-ND,MIC2212-SMYMLTR-ND,MIC2212-SMYMLTR,576-2642-1,1611-MIC2212-SMYML-DKRINACTIVE,1611-MIC2212-SMYML-DKR
Base Product Number: MIC2212
Voltage Dropout (Max): 0.25V @ 150mA, 0.42V @ 300mA

Buy Now Datasheet
Singapore, Singapore
3.3V 2.8V Voltage Regulator IC
776-MIC2212-SMYML-TR
3.3V 2.8V Voltage Regulator IC 776-MIC2212-SMYML-TR
IC REG LINEAR 3.3V/2.8V 10MLF Product overview: MIC2212-SMYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2212-SMYML-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V/2.8V 10MLF Product overview: MIC2212-SMYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2212-SMYML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC2212-SMYML-TR
LDO Voltage Regulators MIC2212-SMYML-TR
LDO Voltage Regulators Dual uCap LDO

LDO Voltage Regulators Dual uCap LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2212-SMYML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2212-SMYML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2212-SMYML-TR
IC REG LINEAR 3.3V/2.8V 10MLF

IC REG LINEAR 3.3V/2.8V 10MLF

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC2212-SMYML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2212-SMYML-TR
PMIC - Voltage Regulators - Linear MIC2212-SMYML-TR
IC REG LINEAR 3.3V/2.8V 10MLF

IC REG LINEAR 3.3V/2.8V 10MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 576-2642-2-ND 1078755-MIC2212-SMYML-TR 776-MIC2212-SMYML-TR MIC2212-SMYML-TR MIC2212-SMYML-TR MIC2212-SMYML-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.3V 2.8V Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 10-VFDFN Exposed Pad, 10-MLF® Other; Tape & Reel Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Power On Reset Enable, Power On Reset
Unlock Full Specs
to access all available technical data