Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
LDO Voltage Regulators LV, 1.5A uCap LDO
IC REG LINEAR 1.8V 1.5A SPAK-5
IC REG LINEAR 1.8V 1.5A SPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37151-1.8WR-TR-ND | MIC37151-1.8WR-TR | MIC37151-1.8WR-TR | MIC37151-1.8WR-TR | MIC37151-1.8WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |