Manufacturer: Microchip Technology
Win Source Part Number: 1076382-MIC29752WWT
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 7.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-247-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.75V @ 7.5A
Operating Supply Current: 75mA
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 7.5A TO247-5 Product overview: MIC29752WWT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29752WWT can be used for catalog matching and distributor lookup.
LDO Regualtor 7.5A 1% Adj. Shdn TO247-5
LDO Regualtor 7.5A 1% Adj. Shdn TO247-5
LDO Regualtor 7.5A 1% Adj. Shdn TO247-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-247-5
LDO Voltage Regulators 7.5A LDO Adj. + Shutdown
IC REG LIN POS ADJ 7.5A TO247-5
IC REG LIN POS ADJ 7.5A TO247-5
IC REG LIN POS ADJ 7.5A TO247-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1076382-MIC29752WWT | 776-MIC29752WWT | 9101402 | 9101402P | 576-1157-ND | MIC29752WWT | MIC29752WWT | MIC29752WWT | MIC29752WWT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29752WWT | 7.5A Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; TO-247-5 | Other; Tube | Other; To-247 | Other; TO-247 | Other; TO-247-5 | Other; TO-247-5 | |||
| Life Cycle Stage | Maturity; Active | ||||||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |