Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5
Win Source Part Number: 1078781-MIC29371-5.0
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Current - Output: 750mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 16 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 26V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LP38841SX-1.5/NOPB; LP38511TSX-1.8/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 300 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC29371-5.0WU TR-ND,MIC29371-5.0WU
Base Product Number: MIC29371
IC REG LINEAR 5V 750MA TO263-5 Product overview: MIC29371-5.0WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29371-5.0WU-T
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5
IC REG LINEAR 5V 750MA TO263-5
IC REG LINEAR 5V 750MA TO263-5
IC REG LINEAR 5V 750MA TO263-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC29371-5.0WU-TR-ND | 1078781-MIC29371-5.0WU-TR | 776-MIC29371-5.0WU-TR | MIC29371-5.0WU-TR | MIC29371-5.0WU-TR | MIC29371-5.0WU-TR | MIC29371-5.0WU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 5V 750MA Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; Tape & Reel | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |